Samtec Inc. PCB Headers TMM-106-03-L-D

Description
Samtec TMM-106-03-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TMM-106-03-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982884 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982884
PCB Headers 1982884
Samtec TMM-106-03-L-D Pin Header

Samtec TMM-106-03-L-D Pin Header

Supplier's Site
Header, 2.0Mm, 2X6 Position; Connector Systems Samtec - 85P3630 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X6 Position; Connector Systems Samtec
85P3630
Header, 2.0Mm, 2X6 Position; Connector Systems Samtec 85P3630
HEADER, 2.0MM, 2X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1982884 85P3630
Product Name PCB Headers Header, 2.0Mm, 2X6 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2214/1000-490-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers