Manufacturer: Samtec Inc.
Win Source Part Number: 900401-TMM-106-01-T-
Series: TMM
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 12 position 0.079" (2.00mm)
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN HEADER VERT 12POS 2MM Product overview: TMM-106-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-106-01-T-D can be used for catalog matching and distributor lookup.
HEADER, 2.0MM, 2X6 POSITION; Connector Systems:Board-to-Boa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 900401-TMM-106-01-T-D | 314-TMM-106-01-T-D | 12P0685 |
| Product Name | Rectangular Connectors - TMM-106-01-T-D | Electronic Connector | Header, 2.0Mm, 2X6 Position; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector |