Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-106-01-S-S-SM

Description
CONN HEADER SMD 6POS 2MM
Datasheet
Description
CONN HEADER SMD 6POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-106-01-S-S-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-106-01-S-S-SM
CONN HEADER SMD 6POS 2MM

CONN HEADER SMD 6POS 2MM

Supplier's Site
Connector, Header, 6 Pos, 1 Row, 2Mm; Connector Systems Samtec - 12P0684 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Pos, 1 Row, 2Mm; Connector Systems Samtec
12P0684
Connector, Header, 6 Pos, 1 Row, 2Mm; Connector Systems Samtec 12P0684
CONNECTOR, HEADER, 6 POS, 1 ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POS, 1 ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-106-01-S-S-SM 12P0684
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 6 Pos, 1 Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano NPS Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details