Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-106-01-S-S-002

Description
2MM TERMINAL STRIP
Datasheet
Description
2MM TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-106-01-S-S-002
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-106-01-S-S-002
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Samtec - 85P3511 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Samtec
85P3511
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Samtec 85P3511
CONNECTOR, HEADER, 6POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-106-01-S-S-002 85P3511
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data