Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-105-06-LM-D-SM-P

Description
2MM TERMINAL STRIP
Datasheet
Description
2MM TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-105-06-LM-D-SM-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-105-06-LM-D-SM-P
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec - 85P3262 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec
85P3262
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec 85P3262
CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-105-06-LM-D-SM-P 85P3262
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
4+4 Pos. Female 24-28 AWG+20 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-04-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details