Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-105-03-G-D-005

Description
2MM TERMINAL STRIP
Datasheet
Description
2MM TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-105-03-G-D-005
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-105-03-G-D-005
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec - 85P3073 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec
85P3073
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec 85P3073
CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-105-03-G-D-005 85P3073
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 2857475 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details