Samtec Inc. Rectangular Connectors - TMM-105-02-T-D TMM-105-02-T-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 900400-TMM-105-02-T- D Series: TMM Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 10 position 0.079" (2.00mm) Package: Bulk Mounting: Through Hole Family Name: TMM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM15321, TMM-105-02-T-D-ND
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 900400-TMM-105-02-T- D Series: TMM Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 10 position 0.079" (2.00mm) Package: Bulk Mounting: Through Hole Family Name: TMM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM15321, TMM-105-02-T-D-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TMM-105-02-T-D - 900400-TMM-105-02-T-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TMM-105-02-T-D
900400-TMM-105-02-T-D
Rectangular Connectors - TMM-105-02-T-D 900400-TMM-105-02-T-D
Manufacturer: Samtec Inc. Win Source Part Number: 900400-TMM-105-02-T- D Series: TMM Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 10 position 0.079" (2.00mm) Package: Bulk Mounting: Through Hole Family Name: TMM-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM15321, TMM-105-02-T-D-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 900400-TMM-105-02-T-D
Series: TMM
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 10 position 0.079" (2.00mm)
Package: Bulk
Mounting: Through Hole
Family Name: TMM-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM15321, TMM-105-02-T-D-ND

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TMM-105-02-T-D
Electronic Connector 314-TMM-105-02-T-D
2MM TERMINAL STRIP Product overview: TMM-105-02-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-105-02-T-D can be used for catalog matching and distributor lookup.

2MM TERMINAL STRIP Product overview: TMM-105-02-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-105-02-T-D can be used for catalog matching and distributor lookup.

Supplier's Site
Header, 2.0Mm, 2X5 Position; Connector Systems Samtec - 85P3063 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X5 Position; Connector Systems Samtec
85P3063
Header, 2.0Mm, 2X5 Position; Connector Systems Samtec 85P3063
HEADER, 2.0MM, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 900400-TMM-105-02-T-D 314-TMM-105-02-T-D 85P3063
Product Name Rectangular Connectors - TMM-105-02-T-D Electronic Connector Header, 2.0Mm, 2X5 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Cable Connectors - NCN-MG-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details