Samtec Inc. Header, 2.0Mm, Smd, 2X5 Position; Connector Systems Samtec TMM-105-01-L-D-SM

Description
HEADER, 2.0MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, 2X5 Position; Connector Systems Samtec - 51P3591 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X5 Position; Connector Systems Samtec
51P3591
Header, 2.0Mm, Smd, 2X5 Position; Connector Systems Samtec 51P3591
HEADER, 2.0MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
SAMTEC TMM-105-01-L-D-SM Board-To-Board Connector, TMM Series, 10 Contacts, Header, 2 mm, Surface Mount, 2 Rows - 680-TMM-105-01-L-D-SM - Utmel Electronic Limited
Hong Kong, China
SAMTEC TMM-105-01-L-D-SM Board-To-Board Connector, TMM Series, 10 Contacts, Header, 2 mm, Surface Mount, 2 Rows
680-TMM-105-01-L-D-SM
SAMTEC TMM-105-01-L-D-SM Board-To-Board Connector, TMM Series, 10 Contacts, Header, 2 mm, Surface Mount, 2 Rows 680-TMM-105-01-L-D-SM
SAMTEC TMM-105-01-L-D-SM Board-To-Board Connector, TMM Series, 10 Contacts, Header, 2 mm, Surface Mount, 2 Rows

SAMTEC TMM-105-01-L-D-SM Board-To-Board Connector, TMM Series, 10 Contacts, Header, 2 mm, Surface Mount, 2 Rows

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 51P3591 680-TMM-105-01-L-D-SM
Product Name Header, 2.0Mm, Smd, 2X5 Position; Connector Systems Samtec SAMTEC TMM-105-01-L-D-SM Board-To-Board Connector, TMM Series, 10 Contacts, Header, 2 mm, Surface Mount, 2 Rows
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Plug/Receptacle - 24710023 - Radwell International
Specs
Gender Female / Jack
Geometry Straight
View Details