Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-105-01-G-D

Description
CONN HEADER VERT 10POS 2MM
Datasheet
Description
CONN HEADER VERT 10POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TMM-105-01-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-105-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-105-01-G-D
CONN HEADER VERT 10POS 2MM

CONN HEADER VERT 10POS 2MM

Supplier's Site
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Samtec - 12P0665 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Samtec
12P0665
Board-Board Conn, Header, 10Way, 2Row; Connector Systems Samtec 12P0665
BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 10WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Unshrd Hdr Hdr 10 Pos 2Mm Sldr St Th Rohs Compliant Samtec - 82AC0281 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 10 Pos 2Mm Sldr St Th Rohs Compliant Samtec
82AC0281
Conn Unshrd Hdr Hdr 10 Pos 2Mm Sldr St Th Rohs Compliant Samtec 82AC0281
CONN UNSHRD HDR HDR 10 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 10 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TMM-105-01-G-D 12P0665 82AC0281
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-Board Conn, Header, 10Way, 2Row; Connector Systems Samtec Conn Unshrd Hdr Hdr 10 Pos 2Mm Sldr St Th Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products