Samtec Inc. Electronic Connector TMM-104-02-L-S

Description
CONN HEADER VERT 4POS 2MM Product overview: TMM-104-02-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-104-02-L-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 4POS 2MM Product overview: TMM-104-02-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-104-02-L-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TMM-104-02-L-S
Electronic Connector 314-TMM-104-02-L-S
CONN HEADER VERT 4POS 2MM Product overview: TMM-104-02-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-104-02-L-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 4POS 2MM Product overview: TMM-104-02-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-104-02-L-S can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - TMM-104-02-L-S - 797264-TMM-104-02-L-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TMM-104-02-L-S
797264-TMM-104-02-L-S
Rectangular Connectors - TMM-104-02-L-S 797264-TMM-104-02-L-S
Manufacturer: Samtec Inc. Win Source Part Number: 797264-TMM-104-02-L- S Series: FleXYZ TMM Packaging: Tube Number of Positions: 4 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Material: Phosphor Bronze Current Rating: 3.2A per Contact Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: TMM Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.323" (8.20mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Contact Length - Mating: 0.146" (3.71mm) Alternative Parts (Cross-Reference): A-TMM-104-02-L-S; A-TMM-104-02-S-S; A-TMM-104-02-F-S; M22-2010446; Introduction Date: April 08, 2009 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 797264-TMM-104-02-L-S
Series: FleXYZ TMM
Packaging: Tube
Number of Positions: 4
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Current Rating: 3.2A per Contact
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: TMM
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Contact Length - Post: 0.118" (3.00mm)
Overall Contact Length: 0.323" (8.20mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Contact Length - Mating: 0.146" (3.71mm)
Alternative Parts (Cross-Reference): A-TMM-104-02-L-S; A-TMM-104-02-S-S; A-TMM-104-02-F-S; M22-2010446;
Introduction Date: April 08, 2009
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Header, 2.0Mm, 1X4 Position; Connector Systems Samtec - 85P2503 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 1X4 Position; Connector Systems Samtec
85P2503
Header, 2.0Mm, 1X4 Position; Connector Systems Samtec 85P2503
HEADER, 2.0MM, 1X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 1X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TMM-104-02-L-S 797264-TMM-104-02-L-S 85P2503
Product Name Electronic Connector Rectangular Connectors - TMM-104-02-L-S Header, 2.0Mm, 1X4 Position; Connector Systems Samtec
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products