Samtec Inc. Header, 2.0Mm, 1X4 Position; Connector Systems Samtec TMM-104-01-T-S

Description
HEADER, 2.0MM, 1X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, 1X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, 1X4 Position; Connector Systems Samtec - 12P0663 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 1X4 Position; Connector Systems Samtec
12P0663
Header, 2.0Mm, 1X4 Position; Connector Systems Samtec 12P0663
HEADER, 2.0MM, 1X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 1X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P0663
Product Name Header, 2.0Mm, 1X4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-4-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers