Samtec Inc. PCB Headers TMM-104-01-L-S

Description
Samtec TMM-104-01-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TMM-104-01-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803277 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803277
PCB Headers 1803277
Samtec TMM-104-01-L-S Pin Header

Samtec TMM-104-01-L-S Pin Header

Supplier's Site
PCB Headers - 1803072 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803072
PCB Headers 1803072
Samtec TMM-104-01-L-S Pin Header

Samtec TMM-104-01-L-S Pin Header

Supplier's Site
Header, 2.0Mm, 1X4 Position; Connector Systems Samtec - 85P2343 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 1X4 Position; Connector Systems Samtec
85P2343
Header, 2.0Mm, 1X4 Position; Connector Systems Samtec 85P2343
HEADER, 2.0MM, 1X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 1X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803277 85P2343
Product Name PCB Headers Header, 2.0Mm, 1X4 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details