Samtec Inc. PCB Headers TMM-104-01-L-D-SM-P-TR

Description
Samtec TMM-104-01-L-D-SM-P- TR Pin Header
Request a Quote Datasheet
Description
Samtec TMM-104-01-L-D-SM-P- TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2271946 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271946
PCB Headers 2271946
Samtec TMM-104-01-L-D-SM-P- TR Pin Header

Samtec TMM-104-01-L-D-SM-P-TR Pin Header

Supplier's Site
PCB Headers - 2271947 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271947
PCB Headers 2271947
Samtec TMM-104-01-L-D-SM-P- TR Pin Header

Samtec TMM-104-01-L-D-SM-P-TR Pin Header

Supplier's Site
Connector, Header, 8 Position, 2Row, 2Mm; Connector Systems Samtec - 85P2338 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8 Position, 2Row, 2Mm; Connector Systems Samtec
85P2338
Connector, Header, 8 Position, 2Row, 2Mm; Connector Systems Samtec 85P2338
CONNECTOR, HEADER, 8 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header, 2.0Mm, Smt, 2X4Way; Connector Systems Samtec - 54AJ5436 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smt, 2X4Way; Connector Systems Samtec
54AJ5436
Header, 2.0Mm, Smt, 2X4Way; Connector Systems Samtec 54AJ5436
HEADER, 2.0MM, SMT, 2X4WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, SMT, 2X4WAY; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2271946 85P2338
Product Name PCB Headers Connector, Header, 8 Position, 2Row, 2Mm; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details