Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-104-01-G-S

Description
CONN HEADER VERT 4POS 2MM
Description
CONN HEADER VERT 4POS 2MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Board-Board Connector Header, part number 12P0655, is a low-profile surface mount technology (SMT) connector designed for board-to-board applications. It features a 2.00 mm pitch and consists of 4 contacts arranged in a single row. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is rated for 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. The connector is compatible with various mating connectors including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS. It is available with optional features such as pick and place pads, alignment pins, and tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The Board-Board Connector Header, part number 12P0655, is a low-profile surface mount technology (SMT) connector designed for board-to-board applications. It features a 2.00 mm pitch and consists of 4 contacts arranged in a single row. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is rated for 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. The connector is compatible with various mating connectors including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS. It is available with optional features such as pick and place pads, alignment pins, and tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TMM-104-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-104-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-104-01-G-S
CONN HEADER VERT 4POS 2MM

CONN HEADER VERT 4POS 2MM

Supplier's Site
Board-Board Connector Header, 4Way, 1Row; Connector Systems Samtec - 12P0655 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4Way, 1Row; Connector Systems Samtec
12P0655
Board-Board Connector Header, 4Way, 1Row; Connector Systems Samtec 12P0655
BOARD-BOARD CONNECTOR HEADER, 4WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 4WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-104-01-G-S 12P0655
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-Board Connector Header, 4Way, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCS-FL4B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details