The Connector Header 6Pos 2Row 2Mm (part number 85P2232) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It has a total of 6 contacts arranged in 2 rows, making it suitable for various electronic configurations. The connector is surface mount and is part of the TMM series, which is known for its low-profile design. This connector supports high mating cycles and is rated for a current of 3.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The voltage rating is 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. The insulator is made from black liquid crystal polymer, and the terminals are constructed from phosphor bronze with optional gold or tin plating. The product is RoHS compliant and can be processed with lead-free solder. Additional features include optional pick and place pads, alignment pins, and tape and reel packaging for ease of handling. This connector is suitable for applications requiring reliable connections in compact spaces.
CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85P2232 |
| Product Name | Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |