Samtec Inc. PCB Headers TMM-103-01-T-D-SM-P-TR

Description
Samtec TMM-103-01-T-D-SM-P- TR Pin Header
Request a Quote Datasheet
Description
Samtec TMM-103-01-T-D-SM-P- TR Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086004 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086004
PCB Headers 2086004
Samtec TMM-103-01-T-D-SM-P- TR Pin Header

Samtec TMM-103-01-T-D-SM-P-TR Pin Header

Supplier's Site
PCB Headers - 2086005 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086005
PCB Headers 2086005
Samtec TMM-103-01-T-D-SM-P- TR Pin Header

Samtec TMM-103-01-T-D-SM-P-TR Pin Header

Supplier's Site
Connector, Header, 6 Position, 2Row, 2Mm; Connector Systems Samtec - 85P2037 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 2Row, 2Mm; Connector Systems Samtec
85P2037
Connector, Header, 6 Position, 2Row, 2Mm; Connector Systems Samtec 85P2037
CONNECTOR, HEADER, 6 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Unshrouded Header HDR 6 POS 2mm Solder ST SMD T/R - 680-TMM-103-01-T-D-SM-P-TR - Utmel Electronic Limited
Hong Kong, China
Conn Unshrouded Header HDR 6 POS 2mm Solder ST SMD T/R
680-TMM-103-01-T-D-SM-P-TR
Conn Unshrouded Header HDR 6 POS 2mm Solder ST SMD T/R 680-TMM-103-01-T-D-SM-P-TR
Conn Unshrouded Header HDR 6 POS 2mm Solder ST SMD T/R

Conn Unshrouded Header HDR 6 POS 2mm Solder ST SMD T/R

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2086004 85P2037 680-TMM-103-01-T-D-SM-P-TR
Product Name PCB Headers Connector, Header, 6 Position, 2Row, 2Mm; Connector Systems Samtec Conn Unshrouded Header HDR 6 POS 2mm Solder ST SMD T/R
Geometry Right Angle; Right angle Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10072354-F01-08KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details