Samtec Inc. Conn Unshrd Hdr Hdr 6 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec TMM-103-01-T-D-RA

Description
CONN UNSHRD HDR HDR 6 POS 2MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 6 POS 2MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 6 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec - 96AC4357 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 6 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec
96AC4357
Conn Unshrd Hdr Hdr 6 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec 96AC4357
CONN UNSHRD HDR HDR 6 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 6 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2.0Mm, Right Angle, 2X3 Position; Connector Systems Samtec - 85P2031 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 2X3 Position; Connector Systems Samtec
85P2031
Header, 2.0Mm, Right Angle, 2X3 Position; Connector Systems Samtec 85P2031
HEADER, 2.0MM, RIGHT ANGLE, 2X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 2X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 96AC4357 85P2031
Product Name Conn Unshrd Hdr Hdr 6 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec Header, 2.0Mm, Right Angle, 2X3 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Dual SIM Card Connector 8 Pin Push Type Metal Body - ET-DSIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details