Samtec Inc. Conn Unshrd Hdr Hdr 3 Pos 2Mm Sldr St Th Rohs Compliant Samtec TMM-103-01-S-S

Description
CONN UNSHRD HDR HDR 3 POS 2MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 3 POS 2MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 3 Pos 2Mm Sldr St Th Rohs Compliant Samtec - 38AH2811 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 3 Pos 2Mm Sldr St Th Rohs Compliant Samtec
38AH2811
Conn Unshrd Hdr Hdr 3 Pos 2Mm Sldr St Th Rohs Compliant Samtec 38AH2811
CONN UNSHRD HDR HDR 3 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 3 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Samtec - 12P0647 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Samtec
12P0647
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Samtec 12P0647
CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 38AH2811 12P0647
Product Name Conn Unshrd Hdr Hdr 3 Pos 2Mm Sldr St Th Rohs Compliant Samtec Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details