Samtec Inc. PCB Headers TMM-103-01-L-S

Description
Samtec TMM-103-01-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TMM-103-01-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982845 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982845
PCB Headers 1982845
Samtec TMM-103-01-L-S Pin Header

Samtec TMM-103-01-L-S Pin Header

Supplier's Site
Header, 2.0Mm, 1X3 Position; Connector Systems Samtec - 85P1950 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 1X3 Position; Connector Systems Samtec
85P1950
Header, 2.0Mm, 1X3 Position; Connector Systems Samtec 85P1950
HEADER, 2.0MM, 1X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 1X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1982845 85P1950
Product Name PCB Headers Header, 2.0Mm, 1X3 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - M230A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details