Samtec Inc. PCB Headers TMM-103-01-G-D-RA

Description
Samtec TMM-103-01-G-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TMM-103-01-G-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801173 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801173
PCB Headers 1801173
Samtec TMM-103-01-G-D-RA Pin Header

Samtec TMM-103-01-G-D-RA Pin Header

Supplier's Site
PCB Headers - 1800787 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800787
PCB Headers 1800787
Samtec TMM-103-01-G-D-RA Pin Header

Samtec TMM-103-01-G-D-RA Pin Header

Supplier's Site
Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Samtec - 85P1901 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Samtec
85P1901
Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Samtec 85P1901
CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1801173 85P1901
Product Name PCB Headers Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Ribbon Cable Connectors - 104893-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers