Samtec Inc. PCB Headers TMM-102-03-T-D

Description
Samtec TMM-102-03-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TMM-102-03-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982836 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982836
PCB Headers 1982836
Samtec TMM-102-03-T-D Pin Header

Samtec TMM-102-03-T-D Pin Header

Supplier's Site
Header, 2.0Mm, 2X2 Position; Connector Systems Samtec - 85P1794 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X2 Position; Connector Systems Samtec
85P1794
Header, 2.0Mm, 2X2 Position; Connector Systems Samtec 85P1794
HEADER, 2.0MM, 2X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1982836 85P1794
Product Name PCB Headers Header, 2.0Mm, 2X2 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - SALE-8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) St. Connector for RG141 Cable - ET-SMS-8 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details