Samtec Inc. PCB Headers TMM-102-02-L-S

Description
Samtec TMM-102-02-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TMM-102-02-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800207 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800207
PCB Headers 1800207
Samtec TMM-102-02-L-S Pin Header

Samtec TMM-102-02-L-S Pin Header

Supplier's Site
PCB Headers - 1800529 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800529
PCB Headers 1800529
Samtec TMM-102-02-L-S Pin Header

Samtec TMM-102-02-L-S Pin Header

Supplier's Site
Header, 2.0Mm, 1X2 Position; Connector Systems Samtec - 85P1768 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 1X2 Position; Connector Systems Samtec
85P1768
Header, 2.0Mm, 1X2 Position; Connector Systems Samtec 85P1768
HEADER, 2.0MM, 1X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 1X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800207 85P1768
Product Name PCB Headers Header, 2.0Mm, 1X2 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A114691-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details