The Connector, Header, 1Pos, 1Row (part number 85P1615) from Samtec features a low-profile design with a 2.00 mm pitch. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options of tin or gold over nickel. The connector has a current rating of 3.2 A per pin and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is rated for 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. It is compatible with various mating connectors including CLT, SQT, SQW, ESQT, TLE, SMM, and TCSD. The connector is available with optional features such as pick and place pads and alignment pins, making it versatile for different applications.
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85P1615 |
| Product Name | Connector, Header, 1Pos, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |