Samtec Inc. Connector, Header, 1Pos, 1Row; Connector Systems Samtec TMM-101-03-G-S

Description
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 85P1612 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
85P1612
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 85P1612
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85P1612
Product Name Connector, Header, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers