Samtec Inc. Connector, Header, 4Pos, 4Rows; Connector Systems Samtec TMM-101-01-T-Q-RA

Description
CONNECTOR, HEADER, 4POS, 4ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:4Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 4ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:4Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 4Rows; Connector Systems Samtec - 85P1588 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 4Rows; Connector Systems Samtec
85P1588
Connector, Header, 4Pos, 4Rows; Connector Systems Samtec 85P1588
CONNECTOR, HEADER, 4POS, 4ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:4Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 4POS, 4ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:4Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85P1588
Product Name Connector, Header, 4Pos, 4Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1613632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details