Samtec Inc. Connector, Header, 4Pos, 4Rows; Connector Systems Samtec TMM-101-01-L-Q-RA

Description
CONNECTOR, HEADER, 4POS, 4ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:4Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 4ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:4Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 4Rows; Connector Systems Samtec - 85P1559 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 4Rows; Connector Systems Samtec
85P1559
Connector, Header, 4Pos, 4Rows; Connector Systems Samtec 85P1559
CONNECTOR, HEADER, 4POS, 4ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:4Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 4POS, 4ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:4Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85P1559
Product Name Connector, Header, 4Pos, 4Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details