Samtec Inc. Connector, Header, 2Pos, 2Rows; Connector Systems Samtec TMM-101-01-G-D-RA

Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec - 85P1547 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
85P1547
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec 85P1547
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85P1547
Product Name Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1124-1304-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Nicomatic North America
View Details