Samtec Inc. Receptacle, 1.27Mm, Tht, R/a, 80Way; Connector Systems Samtec TML-140-03-G-D-RA

Description
RECEPTACLE, 1.27MM, THT, R/A, 80WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TML Series RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1.27MM, THT, R/A, 80WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TML Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, Tht, R/a, 80Way; Connector Systems Samtec - 84T1051 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Tht, R/a, 80Way; Connector Systems Samtec
84T1051
Receptacle, 1.27Mm, Tht, R/a, 80Way; Connector Systems Samtec 84T1051
RECEPTACLE, 1.27MM, THT, R/A, 80WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TML Series RoHS Compliant: Yes

RECEPTACLE, 1.27MM, THT, R/A, 80WAY; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TML Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T1051
Product Name Receptacle, 1.27Mm, Tht, R/a, 80Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products