Samtec Inc. Custom Parts - Custom Parts (S - T) - TML-136-02-G-D TML-136-02-G-D

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147558-TML-136-02-G -D Pitch: 1.27 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 72 Gender: Receptacle Contact Plating: Gold Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147558-TML-136-02-G -D Pitch: 1.27 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 72 Gender: Receptacle Contact Plating: Gold Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TML-136-02-G-D - 1147558-TML-136-02-G-D - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TML-136-02-G-D
1147558-TML-136-02-G-D
Custom Parts - Custom Parts (S - T) - TML-136-02-G-D 1147558-TML-136-02-G-D
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147558-TML-136-02-G -D Pitch: 1.27 mm Number of Rows: 2 Termination: Solder Contact Material: Bronze Number of Contacts: 72 Gender: Receptacle Contact Plating: Gold Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147558-TML-136-02-G-D
Pitch: 1.27 mm
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Number of Contacts: 72
Gender: Receptacle
Contact Plating: Gold
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1147558-TML-136-02-G-D
Product Name Custom Parts - Custom Parts (S - T) - TML-136-02-G-D
Unlock Full Specs
to access all available technical data