Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990068-TML-136-02-G-
Pitch: 1.27 mm
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Number of Contacts: 72
Gender: Receptacle
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): FLE-136-01-G-DV; CLP-136-02-F-D; CLP-136-02-G-D; 87024-630LF; 87024-640LF; 87024-635LFTML13602G
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990068-TML-136-02-G-D-SM |
| Product Name | OEM Parts - OEM Parts (T - Z) - TML-136-02-G-D-SM |