Samtec Inc. Receptacle, 1.27Mm, Tht Vert, 64Way; Connector Systems Samtec TML-132-02-G-D

Description
RECEPTACLE, 1.27MM, THT VERT, 64WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1.27MM, THT VERT, 64WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, Tht Vert, 64Way; Connector Systems Samtec - 85T6555 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Tht Vert, 64Way; Connector Systems Samtec
85T6555
Receptacle, 1.27Mm, Tht Vert, 64Way; Connector Systems Samtec 85T6555
RECEPTACLE, 1.27MM, THT VERT, 64WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes

RECEPTACLE, 1.27MM, THT VERT, 64WAY; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6555
Product Name Receptacle, 1.27Mm, Tht Vert, 64Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1731107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details