Samtec Inc. Receptacle, 1.27Mm, Tht Vert, 50Way; Connector Systems Samtec TML-125-02-G-D

Description
RECEPTACLE, 1.27MM, THT VERT, 50WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1.27MM, THT VERT, 50WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, Tht Vert, 50Way; Connector Systems Samtec - 55T8373 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Tht Vert, 50Way; Connector Systems Samtec
55T8373
Receptacle, 1.27Mm, Tht Vert, 50Way; Connector Systems Samtec 55T8373
RECEPTACLE, 1.27MM, THT VERT, 50WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes

RECEPTACLE, 1.27MM, THT VERT, 50WAY; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEAD 50POS DBL GOLD - 680-TML-125-02-G-D - Utmel Electronic Limited
Hong Kong, China
CONN HEAD 50POS DBL GOLD
680-TML-125-02-G-D
CONN HEAD 50POS DBL GOLD 680-TML-125-02-G-D
CONN HEAD 50POS DBL GOLD

CONN HEAD 50POS DBL GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 55T8373 680-TML-125-02-G-D
Product Name Receptacle, 1.27Mm, Tht Vert, 50Way; Connector Systems Samtec CONN HEAD 50POS DBL GOLD
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
SHUNTS - 10103269-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
View Details