The Receptacle, 1.27mm, SMT, 50Way from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm and features two rows with a total of 50 contacts. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with available plating options of gold or tin over nickel. The product is RoHS compliant and supports an operating temperature range of -55°C to +105°C with tin plating, and -55°C to +125°C with gold plating. It is lead-free solderable and has a maximum SMT lead coplanarity of 0.15mm. The receptacle is compatible with various mating connectors in the TML series.
RECEPTACLE, 1.27MM, SMT, 50WAY; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T6545 |
| Product Name | Receptacle, 1.27Mm, Smt, 50Way; Connector Systems Samtec |
| Connector Type | Board to Board Connector |