Samtec Inc. Receptacle, 1.27Mm, Tht Vert, 40Way; Connector Systems Samtec TML-120-02-G-D

Description
RECEPTACLE, 1.27MM, THT VERT, 40WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1.27MM, THT VERT, 40WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, Tht Vert, 40Way; Connector Systems Samtec - 85T6540 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Tht Vert, 40Way; Connector Systems Samtec
85T6540
Receptacle, 1.27Mm, Tht Vert, 40Way; Connector Systems Samtec 85T6540
RECEPTACLE, 1.27MM, THT VERT, 40WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes

RECEPTACLE, 1.27MM, THT VERT, 40WAY; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6540
Product Name Receptacle, 1.27Mm, Tht Vert, 40Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details