Samtec Inc. Receptacle, 1.27Mm, Smt, 40Way; Connector Systems Samtec TML-120-02-G-D-SM

Description
RECEPTACLE, 1.27MM, SMT, 40WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1.27MM, SMT, 40WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, Smt, 40Way; Connector Systems Samtec - 85T6541 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Smt, 40Way; Connector Systems Samtec
85T6541
Receptacle, 1.27Mm, Smt, 40Way; Connector Systems Samtec 85T6541
RECEPTACLE, 1.27MM, SMT, 40WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes

RECEPTACLE, 1.27MM, SMT, 40WAY; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TML Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6541
Product Name Receptacle, 1.27Mm, Smt, 40Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details