Samtec Inc. Receptacle, 1.27Mm, Tht, R/a, 34Way; Connector Systems Samtec TML-117-01-G-D-RA

Description
RECEPTACLE, 1.27MM, THT, R/A, 34WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TML Series RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1.27MM, THT, R/A, 34WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TML Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, Tht, R/a, 34Way; Connector Systems Samtec - 84T1030 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Tht, R/a, 34Way; Connector Systems Samtec
84T1030
Receptacle, 1.27Mm, Tht, R/a, 34Way; Connector Systems Samtec 84T1030
RECEPTACLE, 1.27MM, THT, R/A, 34WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TML Series RoHS Compliant: Yes

RECEPTACLE, 1.27MM, THT, R/A, 34WAY; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TML Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T1030
Product Name Receptacle, 1.27Mm, Tht, R/a, 34Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Ribbon Cable Connectors - 1-102159-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coaxial Adapters - NAKA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details