Samtec Inc. Receptacle, 1.27Mm, Tht, R/a, 20Way; Connector Systems Samtec TML-110-01-G-D-RA

Description
RECEPTACLE, 1.27MM, THT, R/A, 20WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TML Series RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1.27MM, THT, R/A, 20WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TML Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, Tht, R/a, 20Way; Connector Systems Samtec - 85T6514 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Tht, R/a, 20Way; Connector Systems Samtec
85T6514
Receptacle, 1.27Mm, Tht, R/a, 20Way; Connector Systems Samtec 85T6514
RECEPTACLE, 1.27MM, THT, R/A, 20WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TML Series RoHS Compliant: Yes

RECEPTACLE, 1.27MM, THT, R/A, 20WAY; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TML Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6514
Product Name Receptacle, 1.27Mm, Tht, R/a, 20Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Nicomatic North America
View Details