Samtec Inc. Board-Board Conn, Header, 70Way, 2Row; Connector Systems Samtec TLW-135-05-G-D

Description
BOARD-BOARD CONN, HEADER, 70WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, HEADER, 70WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 70Way, 2Row; Connector Systems Samtec - 12P0609 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 70Way, 2Row; Connector Systems Samtec
12P0609
Board-Board Conn, Header, 70Way, 2Row; Connector Systems Samtec 12P0609
BOARD-BOARD CONN, HEADER, 70WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 70WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P0609
Product Name Board-Board Conn, Header, 70Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details