Samtec Inc. PCB Headers TLW-130-05-G-D

Description
Header 2.54mm low profile 30+30way
Request a Quote Datasheet
Description
Header 2.54mm low profile 30+30way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656206 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656206
PCB Headers 7656206
Header 2.54mm low profile 30+30way

Header 2.54mm low profile 30+30way

Supplier's Site
PCB Headers - 7656206P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656206P
PCB Headers 7656206P
Header 2.54mm low profile 30+30way

Header 2.54mm low profile 30+30way

Supplier's Site
Board-Board Connector, Header, 60Way, 2Row; Connector Systems Samtec - 12P0578 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 60Way, 2Row; Connector Systems Samtec
12P0578
Board-Board Connector, Header, 60Way, 2Row; Connector Systems Samtec 12P0578
BOARD-BOARD CONNECTOR, HEADER, 60WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 60WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656206 7656206P 12P0578
Product Name PCB Headers PCB Headers Board-Board Connector, Header, 60Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data