Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TLW-118-05-G-S

Description
CONN HEADER VERT 18POS 2.54MM
Description
CONN HEADER VERT 18POS 2.54MM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TLW-118-05-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TLW-118-05-G-S
CONN HEADER VERT 18POS 2.54MM

CONN HEADER VERT 18POS 2.54MM

Supplier's Site
Board-Board Connector, Header, 18Way, 1Row; Connector Systems Samtec - 12P0499 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 18Way, 1Row; Connector Systems Samtec
12P0499
Board-Board Connector, Header, 18Way, 1Row; Connector Systems Samtec 12P0499
BOARD-BOARD CONNECTOR, HEADER, 18WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 18WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TLW-118-05-G-S 12P0499
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-Board Connector, Header, 18Way, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104354-6 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Turret Connectors - 1511-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details