The .100" Low Profile Terminal Strip, part number 12P0494, features a low profile design with a height of 0.64 mm and utilizes .025" square post headers. It is part of the TLW/MTLW series and is compatible with various board mates including BSW, CES, SLW, and HLE. The terminals are made from high-quality phosphor bronze and are available with either a standard short post height or a modified height for IDC assemblies. The insulator material is black liquid crystal polymer, and the terminals can be plated with either gold or tin over nickel. The current rating is 5.2 A per pin when two pins are powered, and the operating temperature range is -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a variety of applications requiring low-profile connections.
.100" Low Profile Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P0494 |
| Product Name | .100" Low Profile Terminal Strip Rohs Compliant Samtec |