Samtec Inc. PCB Headers TLW-116-06-G-S

Description
.100" Low Profile Terminal Strip
Request a Quote Datasheet
Description
.100" Low Profile Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800773 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800773
PCB Headers 1800773
.100" Low Profile Terminal Strip

.100" Low Profile Terminal Strip

Supplier's Site
PCB Headers - 1801079 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801079
PCB Headers 1801079
.100" Low Profile Terminal Strip

.100" Low Profile Terminal Strip

Supplier's Site
Pin Header, 16Pos, 1Row, 2.54Mm, Tht; Connector Systems Samtec - 12P0487 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 16Pos, 1Row, 2.54Mm, Tht; Connector Systems Samtec
12P0487
Pin Header, 16Pos, 1Row, 2.54Mm, Tht; Connector Systems Samtec 12P0487
PIN HEADER, 16POS, 1ROW, 2.54MM, THT; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

PIN HEADER, 16POS, 1ROW, 2.54MM, THT; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800773 12P0487
Product Name PCB Headers Pin Header, 16Pos, 1Row, 2.54Mm, Tht; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details