The .100" Low Profile Terminal Strip, part number 12P0485, features a low profile design with a post height of 0.64 mm and a pitch of 2.54 mm. It is constructed with high-quality Phosphor Bronze terminals and is available in both TLW and MTLW series, accommodating various applications including low profile sockets and IDC assemblies. The insulator material is black liquid crystal polymer, and the terminals can be plated with either gold or tin over nickel. This terminal strip has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.
.100" Low Profile Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P0485 |
| Product Name | .100" Low Profile Terminal Strip Rohs Compliant Samtec |