Samtec Inc. PCB Headers TLW-115-05-G-D

Description
Header 2.54mm low profile 15+15way
Request a Quote Datasheet
Description
Header 2.54mm low profile 15+15way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656183 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656183
PCB Headers 7656183
Header 2.54mm low profile 15+15way

Header 2.54mm low profile 15+15way

Supplier's Site
PCB Headers - 7656183P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656183P
PCB Headers 7656183P
Header 2.54mm low profile 15+15way

Header 2.54mm low profile 15+15way

Supplier's Site
Board-Board Connector, Header, 30Way, 2Row; Connector Systems Samtec - 12P0475 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 30Way, 2Row; Connector Systems Samtec
12P0475
Board-Board Connector, Header, 30Way, 2Row; Connector Systems Samtec 12P0475
BOARD-BOARD CONNECTOR, HEADER, 30WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 30WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656183 7656183P 12P0475
Product Name PCB Headers PCB Headers Board-Board Connector, Header, 30Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details