Samtec Inc. PCB Headers TLW-110-05-G-D

Description
Header 2.54mm low profile 10+10way
Request a Quote Datasheet
Description
Header 2.54mm low profile 10+10way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656168P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656168P
PCB Headers 7656168P
Header 2.54mm low profile 10+10way

Header 2.54mm low profile 10+10way

Supplier's Site
PCB Headers - 7656168 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656168
PCB Headers 7656168
Header 2.54mm low profile 10+10way

Header 2.54mm low profile 10+10way

Supplier's Site
Board-Board Connector, Header, 20Way, 2Row; Connector Systems Samtec - 12P0436 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 20Way, 2Row; Connector Systems Samtec
12P0436
Board-Board Connector, Header, 20Way, 2Row; Connector Systems Samtec 12P0436
BOARD-BOARD CONNECTOR, HEADER, 20WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 20WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656168P 7656168 12P0436
Product Name PCB Headers PCB Headers Board-Board Connector, Header, 20Way, 2Row; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details