Samtec Inc. PCB Headers TLW-109-05-G-D

Description
Header 2.54mm low profile 9+9way
Request a Quote Datasheet
Description
Header 2.54mm low profile 9+9way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656161 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656161
PCB Headers 7656161
Header 2.54mm low profile 9+9way

Header 2.54mm low profile 9+9way

Supplier's Site
PCB Headers - 7656161P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656161P
PCB Headers 7656161P
Header 2.54mm low profile 9+9way

Header 2.54mm low profile 9+9way

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TLW-109-05-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TLW-109-05-G-D
CONN HEADER VERT 18POS 2.54MM

CONN HEADER VERT 18POS 2.54MM

Supplier's Site
Board-Board Connector, Header, 18Way, 2Row; Connector Systems Samtec - 12P0428 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 18Way, 2Row; Connector Systems Samtec
12P0428
Board-Board Connector, Header, 18Way, 2Row; Connector Systems Samtec 12P0428
BOARD-BOARD CONNECTOR, HEADER, 18WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 18WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656161 7656161P TLW-109-05-G-D 12P0428
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-Board Connector, Header, 18Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Geometry Straight; Straight Straight
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35N-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details