The .100" Low Profile Terminal Strip from Samtec, part number 85P1239, features a low profile design with a post height of 0.025" (0.64 mm) and a pitch of 2.54 mm. It is constructed with high-quality Phosphor Bronze terminals and is available in two series: TLW with standard short post height and MTLW with modified post height for IDC assemblies. The insulator material is black liquid crystal polymer, and the terminals can be plated with either gold or tin over nickel. The current rating is 5.2 A per pin when using two pins powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is lead-free solderable and offers various configurations in terms of pin count and lead style, making it suitable for a range of applications.
.100" Low Profile Terminal Strip
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85P1239 |
| Product Name | .100" Low Profile Terminal Strip Samtec |