Samtec Inc. PCB Headers TLW-106-06-G-S

Description
.100" Low Profile Terminal Strip
Request a Quote Datasheet
Description
.100" Low Profile Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801045 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801045
PCB Headers 1801045
.100" Low Profile Terminal Strip

.100" Low Profile Terminal Strip

Supplier's Site
PCB Headers - 1800771 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800771
PCB Headers 1800771
.100" Low Profile Terminal Strip

.100" Low Profile Terminal Strip

Supplier's Site
Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec - 12P0409 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec
12P0409
Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec 12P0409
CONNECTOR, HEADER, 6 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1801045 12P0409
Product Name PCB Headers Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Barrier Blocks - 1920-1877-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers