Samtec Inc. Pin Header, 10Pos, 2Row, 2.54Mm, Tht; Connector Systems Samtec TLW-105-06-T-D

Description
PIN HEADER, 10POS, 2ROW, 2.54MM, THT; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
PIN HEADER, 10POS, 2ROW, 2.54MM, THT; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10Pos, 2Row, 2.54Mm, Tht; Connector Systems Samtec - 12P0402 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10Pos, 2Row, 2.54Mm, Tht; Connector Systems Samtec
12P0402
Pin Header, 10Pos, 2Row, 2.54Mm, Tht; Connector Systems Samtec 12P0402
PIN HEADER, 10POS, 2ROW, 2.54MM, THT; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

PIN HEADER, 10POS, 2ROW, 2.54MM, THT; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P0402
Product Name Pin Header, 10Pos, 2Row, 2.54Mm, Tht; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers