The .100" Low Profile Terminal Strip, part number 12P0384, features a low profile design with a height of 0.64 mm and utilizes .025" square posts for board stacking. It is constructed with high-quality Phosphor Bronze terminals and is available in both standard short post height (TLW Series) and modified post height (MTLW Series) to accommodate various applications, including IDC assemblies. The insulator material is black liquid crystal polymer, and the terminals are plated with either gold or tin over nickel. This terminal strip has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.
Samtec TLW-103-06-G-D Pin Header
.100" Low Profile Terminal Strip RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1982811 | 12P0384 |
| Product Name | PCB Headers | .100" Low Profile Terminal Strip Rohs Compliant Samtec |
| Geometry | Straight; Straight |